EPCOS AG 6800UF 400V Capacitor B43705A9688M000

Description
CAP ALUM 6800UF 20% 400V SCREW Product overview: B43705A9688M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43705A9688M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 6800UF 20% 400V SCREW Product overview: B43705A9688M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43705A9688M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6800UF 400V Capacitor
58-B43705A9688M000
6800UF 400V Capacitor 58-B43705A9688M000
CAP ALUM 6800UF 20% 400V SCREW Product overview: B43705A9688M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43705A9688M000 can be used for catalog matching and distributor lookup.

CAP ALUM 6800UF 20% 400V SCREW Product overview: B43705A9688M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6800UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6800UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43705A9688M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B43705A9688M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43705A9688M000-ND
Aluminum Electrolytic Capacitors 495-B43705A9688M000-ND
6800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10mOhm @ 100Hz 15000 Hrs @ 85°C

6800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 10mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43705A9688M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43705A9688M000
Capacitors - Aluminum Electrolytic Capacitors B43705A9688M000
CAP ALUM 6800UF 20% 400V SCREW

CAP ALUM 6800UF 20% 400V SCREW

Supplier's Site
Cap, 6800Uf, 400V, Alu Elec, Screw Rohs Compliant Epcos - 83AH9797 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Uf, 400V, Alu Elec, Screw Rohs Compliant Epcos
83AH9797
Cap, 6800Uf, 400V, Alu Elec, Screw Rohs Compliant Epcos 83AH9797
CAP, 6800UF, 400V, ALU ELEC, SCREW ROHS COMPLIANT: YES

CAP, 6800UF, 400V, ALU ELEC, SCREW ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Screw Terminal
B43705A9688M000
Aluminum Electrolytic Capacitors - Screw Terminal B43705A9688M000
Aluminum Electrolytic Capacitors - Screw Terminal 400VDC 6800uF 20% Ring clip/clamp mnt

Aluminum Electrolytic Capacitors - Screw Terminal 400VDC 6800uF 20% Ring clip/clamp mnt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43705A9688M000 495-B43705A9688M000-ND B43705A9688M000 83AH9797 B43705A9688M000
Product Name 6800UF 400V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 6800Uf, 400V, Alu Elec, Screw Rohs Compliant Epcos Aluminum Electrolytic Capacitors - Screw Terminal
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic Capacitor - 101C133U020AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers