EPCOS AG 5600uF 450V 0.017 Ohm Capacitor B43703B5568M000

Description
Cap Aluminum Lytic 5600uF 450V 20% (76.9 X 118.2mm) Clamp Mount Screw 0.017 Ohm 17.2A 12000h 85°C Cardboard Product overview: B43703B5568M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600uF, 450V, 0.017 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600uF, 450V, 0.017 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43703B5568M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 5600uF 450V 20% (76.9 X 118.2mm) Clamp Mount Screw 0.017 Ohm 17.2A 12000h 85°C Cardboard Product overview: B43703B5568M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600uF, 450V, 0.017 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600uF, 450V, 0.017 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43703B5568M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5600uF 450V 0.017 Ohm Capacitor
58-B43703B5568M000
5600uF 450V 0.017 Ohm Capacitor 58-B43703B5568M000
Cap Aluminum Lytic 5600uF 450V 20% (76.9 X 118.2mm) Clamp Mount Screw 0.017 Ohm 17.2A 12000h 85°C Cardboard Product overview: B43703B5568M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600uF, 450V, 0.017 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600uF, 450V, 0.017 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43703B5568M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 5600uF 450V 20% (76.9 X 118.2mm) Clamp Mount Screw 0.017 Ohm 17.2A 12000h 85°C Cardboard Product overview: B43703B5568M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5600uF, 450V, 0.017 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5600uF, 450V, 0.017 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43703B5568M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - B43703B5568M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43703B5568M000-ND
Aluminum Electrolytic Capacitors B43703B5568M000-ND
5600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17mOhm @ 100Hz 12000 Hrs @ 85°C

5600µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 17mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43703B5568M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43703B5568M000
Capacitors - Aluminum Electrolytic Capacitors B43703B5568M000
CAP ALUM 5600UF 20% 450V SCREW

CAP ALUM 5600UF 20% 450V SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43703B5568M000 B43703B5568M000-ND B43703B5568M000
Product Name 5600uF 450V 0.017 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701115 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers