2700µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 36mOhm @ 100Hz 12000 Hrs @ 85°C
CAP ALUM 2700UF 20% 450V SCREW Product overview: B43703B5278M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43703B5278M000 can be used for catalog matching and distributor lookup.
CAP ALUM 2700UF 20% 450V SCREW
Aluminum Electrolytic Capacitors - Screw Terminal 450VDC 2700uF 20% Ring clip/clamp mnt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43703B5278M000-ND | 58-B43703B5278M000 | B43703B5278M000 | B43703B5278M000 |
| Product Name | Aluminum Electrolytic Capacitors | 2700UF 450V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |