EPCOS AG 10000UF 400V Capacitor B43703A9109M000

Description
CAP ALUM 10000UF 20% 400V SCREW Product overview: B43703A9109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43703A9109M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 10000UF 20% 400V SCREW Product overview: B43703A9109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43703A9109M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10000UF 400V Capacitor
58-B43703A9109M000
10000UF 400V Capacitor 58-B43703A9109M000
CAP ALUM 10000UF 20% 400V SCREW Product overview: B43703A9109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43703A9109M000 can be used for catalog matching and distributor lookup.

CAP ALUM 10000UF 20% 400V SCREW Product overview: B43703A9109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43703A9109M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 10000Μf, 400V, Alu Elec, Screw; Capacitance Epcos - 16AC3170 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Μf, 400V, Alu Elec, Screw; Capacitance Epcos
16AC3170
Cap, 10000Μf, 400V, Alu Elec, Screw; Capacitance Epcos 16AC3170
CAP, 10000µF, 400V, ALU ELEC, SCREW; Capacitance:10000µF; Voltage Rating:400V; Product Range:B43703 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead RoHS Compliant: Yes

CAP, 10000µF, 400V, ALU ELEC, SCREW; Capacitance:10000µF; Voltage Rating:400V; Product Range:B43703 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43703A9109M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43703A9109M000
Capacitors - Aluminum Electrolytic Capacitors B43703A9109M000
CAP ALUM 10000UF 20% 400V SCREW

CAP ALUM 10000UF 20% 400V SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43703A9109M000 16AC3170 B43703A9109M000
Product Name 10000UF 400V Capacitor Cap, 10000Μf, 400V, Alu Elec, Screw; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Screw Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701254 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers