EPCOS AG 8200UF 350V Capacitor B43703A4828M000

Description
CAP ALUM 8200UF 20% 350V SCREW Product overview: B43703A4828M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43703A4828M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 8200UF 20% 350V SCREW Product overview: B43703A4828M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43703A4828M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8200UF 350V Capacitor
58-B43703A4828M000
8200UF 350V Capacitor 58-B43703A4828M000
CAP ALUM 8200UF 20% 350V SCREW Product overview: B43703A4828M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43703A4828M000 can be used for catalog matching and distributor lookup.

CAP ALUM 8200UF 20% 350V SCREW Product overview: B43703A4828M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8200UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8200UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43703A4828M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - B43703A4828M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43703A4828M000-ND
Aluminum Electrolytic Capacitors B43703A4828M000-ND
8200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.4mOhm @ 100Hz 12000 Hrs @ 85°C

8200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 9.4mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Screw Terminal
B43703A4828M000
Aluminum Electrolytic Capacitors - Screw Terminal B43703A4828M000
Aluminum Electrolytic Capacitors - Screw Terminal 350VDC 8200uF 20% Ring clip/clamp mnt

Aluminum Electrolytic Capacitors - Screw Terminal 350VDC 8200uF 20% Ring clip/clamp mnt

Buy Now Datasheet
Cap, 8200Μf, 350V, Alu Elec, Screw; Capacitance Epcos - 16AC3164 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Μf, 350V, Alu Elec, Screw; Capacitance Epcos
16AC3164
Cap, 8200Μf, 350V, Alu Elec, Screw; Capacitance Epcos 16AC3164
CAP, 8200µF, 350V, ALU ELEC, SCREW; Capacitance:8200µF; Voltage Rating:350V; Product Range:B43703 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead RoHS Compliant: Yes

CAP, 8200µF, 350V, ALU ELEC, SCREW; Capacitance:8200µF; Voltage Rating:350V; Product Range:B43703 Series; Lifetime @ Temperature:12000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Diameter:76.9mm; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43703A4828M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43703A4828M000
Capacitors - Aluminum Electrolytic Capacitors B43703A4828M000
CAP ALUM 8200UF 20% 350V SCREW

CAP ALUM 8200UF 20% 350V SCREW

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43703A4828M000 B43703A4828M000-ND B43703A4828M000 16AC3164 B43703A4828M000
Product Name 8200UF 350V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Screw Terminal Cap, 8200Μf, 350V, Alu Elec, Screw; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8200 microF 8200 microF 8200 microF 8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000270GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C174U040DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details