CAP ALUM 10000UF 20% 400V SCREW Product overview: B43701A9109M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43701A9109M000 can be used for catalog matching and distributor lookup.
10000µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 14mOhm @ 100Hz 5000 Hrs @ 85°C
Aluminum Electrolytic Capacitors - Screw Terminal 400VDC 10000uF 20% Ring clip/clamp mnt
CAP, ALU ELEC, 10000UF, 400V, SCREW ROHS COMPLIANT: YES
CAP ALUM 10000UF 20% 400V SCREW
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43701A9109M000 | 495-B43701A9109M000-ND | B43701A9109M000 | 25AJ0678 | B43701A9109M000 |
| Product Name | 10000UF 400V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Screw Terminal | Cap, Alu Elec, 10000Uf, 400V, Screw Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 10000 microF | 10000 microF | 10000 microF |