TDK Corporation Aluminum Electrolytic Capacitors B43644J6476M007

Description
47µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.68Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.68Ohm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43644J6476M007-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43644J6476M007-ND
Aluminum Electrolytic Capacitors 495-B43644J6476M007-ND
47µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.68Ohm @ 100Hz 5000 Hrs @ 105°C

47µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.68Ohm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
47UF 500V Capacitor
58-B43644J6476M007
47UF 500V Capacitor 58-B43644J6476M007
CAP ALUM 47UF 20% 500V SNAP Product overview: B43644J6476M007 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644J6476M007 can be used for catalog matching and distributor lookup.

CAP ALUM 47UF 20% 500V SNAP Product overview: B43644J6476M007 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644J6476M007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43644J6476M007 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43644J6476M007
Capacitors - Aluminum Electrolytic Capacitors B43644J6476M007
CAP ALUM 47UF 20% 500V SNAP

CAP ALUM 47UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-B43644J6476M007-ND 58-B43644J6476M007 B43644J6476M007
Product Name Aluminum Electrolytic Capacitors 47UF 500V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1711158 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details