PVC insulation
Cap Aluminum Lytic 270uF 400V 20% (30 X 30mm) Snap-In 10mm 0.34 Ohm 1.28A 5000h 105°C Cardboard Product overview: B43644C9277M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 400V, 0.34 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 400V, 0.34 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644C9277M000 can be used for catalog matching and distributor lookup.
270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 410mOhm @ 100Hz 5000 Hrs @ 105°C
Electrolytic Capacitor, Snap-in, B43644 Series, 270 F, 20%, 400 V, 30 mm, 0.34 ohm RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Snap In 400VDC 270uF 20% PVC STD 6.3mm Term
CAP ALUM 270UF 20% 400V SNAP
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43644C9277M000 | 58-B43644C9277M000 | 495-75847-ND | 87X4969 | B43644C9277M000 | B43644C9277M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 270uF 400V 0.34 Ohm Capacitor | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, B43644 Series, 270 F, 20%, 400 V, 30 Mm, 0.34 Ohm Rohs Compliant Epcos | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 270 microF | 270 microF | 270 microF | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |