PVC insulation
390µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 270mOhm @ 100Hz 5000 Hrs @ 105°C
Win Source Part Number: 1129757-B43644B5397M
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B43644
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 60
Capacitance: 390 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
Impedance: 420 mOhms
ESR (Equivalent Series Resistance): 270mOhm @ 100Hz
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: EPCOS - TDK Electronics
Other Names: B43644B5397M000-ND,B
Ripple Current @ Low Frequency: 1.8 A @ 100 Hz
CAP ALUM 390UF 20% 450V SNAP Product overview: B43644B5397M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644B5397M000 can be used for catalog matching and distributor lookup.
CAPACITOR, SNAP IN, ELECTROLYTIC, 390UF, 450 VDC, 35X35 MM, 10 LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
Electrolytic Capacitor, Snap-in, B43644 Series, 390 F, 20%, 450 V, 35 mm, 0.27 ohm RoHS Compliant: Yes
CAP ALUM 390UF 20% 450V SNAP
Aluminum Electrolytic Capacitors - Snap In 450VDC 390uF 20% PVC STD 6.3mm Term
| TDK Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43644B5397M000 | 495-75845-ND | 1129757-B43644B5397M000 | 58-B43644B5397M000 | 123379991 | 87X4964 | B43644B5397M000 | B43644B5397M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | 390UF 450V Capacitor | Capacitor | Electrolytic Capacitor, Snap-In, B43644 Series, 390 F, 20%, 450 V, 35 Mm, 0.27 Ohm Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 390 microF | 390 microF | 390 microF | 390 microF | 390 microF | 390 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||||
| Applications | General Purpose | General Purpose; General Purpose | ||||||
| Features | Polarized | Polarized |