EPCOS AG 330uF 450V 0.31 Ohm Capacitor B43644B5337M000

Description
Cap Aluminum Lytic 330uF 450V 20% (35 X 35mm) Snap-In 10mm 0.31 Ohm 1.62A 5000h 105°C Bulk Product overview: B43644B5337M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 450V, 0.31 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 450V, 0.31 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644B5337M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 330uF 450V 20% (35 X 35mm) Snap-In 10mm 0.31 Ohm 1.62A 5000h 105°C Bulk Product overview: B43644B5337M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 450V, 0.31 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 450V, 0.31 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644B5337M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 450V 0.31 Ohm Capacitor
58-B43644B5337M000
330uF 450V 0.31 Ohm Capacitor 58-B43644B5337M000
Cap Aluminum Lytic 330uF 450V 20% (35 X 35mm) Snap-In 10mm 0.31 Ohm 1.62A 5000h 105°C Bulk Product overview: B43644B5337M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 450V, 0.31 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 450V, 0.31 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644B5337M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 450V 20% (35 X 35mm) Snap-In 10mm 0.31 Ohm 1.62A 5000h 105°C Bulk Product overview: B43644B5337M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 450V, 0.31 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 450V, 0.31 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644B5337M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-75844-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-75844-ND
Aluminum Electrolytic Capacitors 495-75844-ND
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 310mOhm @ 100Hz 5000 Hrs @ 105°C

330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 310mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, B43644 Series, 330 F, 20%, 450 V, 35 Mm, 0.31 Ohm Rohs Compliant Epcos - 87X4963 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43644 Series, 330 F, 20%, 450 V, 35 Mm, 0.31 Ohm Rohs Compliant Epcos
87X4963
Electrolytic Capacitor, Snap-In, B43644 Series, 330 F, 20%, 450 V, 35 Mm, 0.31 Ohm Rohs Compliant Epcos 87X4963
Electrolytic Capacitor, Snap-in, B43644 Series, 330 F, 20%, 450 V, 35 mm, 0.31 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43644 Series, 330 F, 20%, 450 V, 35 mm, 0.31 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B43644B5337M000
Aluminum Electrolytic Capacitors - Snap In B43644B5337M000
Aluminum Electrolytic Capacitors - Snap In 450VDC 330uF 20% PVC STD 6.3mm Term

Aluminum Electrolytic Capacitors - Snap In 450VDC 330uF 20% PVC STD 6.3mm Term

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43644B5337M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43644B5337M000
Capacitors - Aluminum Electrolytic Capacitors B43644B5337M000
CAP ALUM 330UF 20% 450V SNAP

CAP ALUM 330UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43644B5337M000 495-75844-ND 87X4963 B43644B5337M000 B43644B5337M000
Product Name 330uF 450V 0.31 Ohm Capacitor Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B43644 Series, 330 F, 20%, 450 V, 35 Mm, 0.31 Ohm Rohs Compliant Epcos Aluminum Electrolytic Capacitors - Snap In Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers