PVC insulation
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 980mOhm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 100UF 20% 450V SNAP Product overview: B43644B5107M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644B5107M000 can be used for catalog matching and distributor lookup.
CAP, 100µF, 450V, ALU ELEC, SNAP-IN; Capacitance:100µF; Voltage Rating:450V; Product Range:B43644 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Snap In 450VDC 100uF 20% PVC STD 6.3mm Term
CAP ALUM 100UF 20% 450V SNAP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43644B5107M000 | B43644B5107M000-ND | 58-B43644B5107M000 | 16AC3155 | B43644B5107M000 | B43644B5107M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 100UF 450V Capacitor | Cap, 100Μf, 450V, Alu Elec, Snap-In; Capacitance Epcos | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Quick Connect, Snap-In | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized |