EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43644B2128M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43644B2128M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43644B2128M000
Aluminum Electrolytic Capacitors: Snap-in B43644B2128M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
1200UF 200V Capacitor
58-B43644B2128M000
1200UF 200V Capacitor 58-B43644B2128M000
CAP ALUM 1200UF 20% 200V SNAP Product overview: B43644B2128M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644B2128M000 can be used for catalog matching and distributor lookup.

CAP ALUM 1200UF 20% 200V SNAP Product overview: B43644B2128M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644B2128M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-7501-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-7501-ND
Aluminum Electrolytic Capacitors 495-7501-ND
1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 5000 Hrs @ 105°C

1200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43644B2128M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43644B2128M000
Capacitors - Aluminum Electrolytic Capacitors B43644B2128M000
CAP ALUM 1200UF 20% 200V SNAP

CAP ALUM 1200UF 20% 200V SNAP

Supplier's Site
Cap, Alu Elec, 1200Uf, 200V, Snap In Rohs Compliant Epcos - 25AJ0669 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1200Uf, 200V, Snap In Rohs Compliant Epcos
25AJ0669
Cap, Alu Elec, 1200Uf, 200V, Snap In Rohs Compliant Epcos 25AJ0669
CAP, ALU ELEC, 1200UF, 200V, SNAP IN ROHS COMPLIANT: YES

CAP, ALU ELEC, 1200UF, 200V, SNAP IN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43644B2128M000 58-B43644B2128M000 495-7501-ND B43644B2128M000 25AJ0669
Product Name Aluminum Electrolytic Capacitors: Snap-in 1200UF 200V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 1200Uf, 200V, Snap In Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF 1200 microF 1200 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701027 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C563U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0505J3006P80CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers