EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43644A9107M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43644A9107M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43644A9107M000
Aluminum Electrolytic Capacitors: Snap-in B43644A9107M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
100UF 400V Capacitor
58-B43644A9107M000
100UF 400V Capacitor 58-B43644A9107M000
CAP ALUM 100UF 20% 400V SNAP Product overview: B43644A9107M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644A9107M000 can be used for catalog matching and distributor lookup.

CAP ALUM 100UF 20% 400V SNAP Product overview: B43644A9107M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644A9107M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-77163-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-77163-ND
Aluminum Electrolytic Capacitors 495-77163-ND
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 870mOhm @ 100Hz 5000 Hrs @ 105°C

100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 870mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43644A9107M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43644A9107M000
Capacitors - Aluminum Electrolytic Capacitors B43644A9107M000
CAP ALUM 100UF 20% 400V SNAP

CAP ALUM 100UF 20% 400V SNAP

Supplier's Site
Cap, 100Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos - 16AC3154 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos
16AC3154
Cap, 100Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos 16AC3154
CAP, 100µF, 400V, ALU ELEC, SNAP-IN; Capacitance:100µF; Voltage Rating:400V; Product Range:B43644 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 100µF, 400V, ALU ELEC, SNAP-IN; Capacitance:100µF; Voltage Rating:400V; Product Range:B43644 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B43644A9107M000
Aluminum Electrolytic Capacitors - Snap In B43644A9107M000
Aluminum Electrolytic Capacitors - Snap In 400VDC 100uF 20% PVC STD 6.3mm Term

Aluminum Electrolytic Capacitors - Snap In 400VDC 100uF 20% PVC STD 6.3mm Term

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43644A9107M000 58-B43644A9107M000 495-77163-ND B43644A9107M000 16AC3154 B43644A9107M000
Product Name Aluminum Electrolytic Capacitors: Snap-in 100UF 400V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 100Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos Aluminum Electrolytic Capacitors - Snap In
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1730279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details