EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43644A5687M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43644A5687M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43644A5687M000
Aluminum Electrolytic Capacitors: Snap-in B43644A5687M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - 495-7499-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-7499-ND
Aluminum Electrolytic Capacitors 495-7499-ND
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 160mOhm @ 100Hz 5000 Hrs @ 105°C

680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 160mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
680uF 450V 0.16 Ohm Capacitor
58-B43644A5687M000
680uF 450V 0.16 Ohm Capacitor 58-B43644A5687M000
Cap Aluminum Lytic 680uF 450V 20% (35 X 55mm) Snap-In 10mm 0.16 Ohm 2.77A 5000h 105°C Bulk Product overview: B43644A5687M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 450V, 0.16 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 450V, 0.16 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644A5687M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 450V 20% (35 X 55mm) Snap-In 10mm 0.16 Ohm 2.77A 5000h 105°C Bulk Product overview: B43644A5687M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 450V, 0.16 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 450V, 0.16 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43644A5687M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43644A5687M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43644A5687M000
Capacitors - Aluminum Electrolytic Capacitors B43644A5687M000
CAP ALUM 680UF 20% 450V SNAP

CAP ALUM 680UF 20% 450V SNAP

Supplier's Site
Aluminum Electrolytic Capacitors - B43644A5687M000 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
B43644A5687M000
Aluminum Electrolytic Capacitors B43644A5687M000
CAP ALUM 680UF 20% 450V SNAP

CAP ALUM 680UF 20% 450V SNAP

Supplier's Site Datasheet
Electrolytic Capacitor, Snap-In, B43644 Series, 680 F, 20%, 450 V, 35 Mm, 0.16 Ohm Rohs Compliant Epcos - 87X4956 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43644 Series, 680 F, 20%, 450 V, 35 Mm, 0.16 Ohm Rohs Compliant Epcos
87X4956
Electrolytic Capacitor, Snap-In, B43644 Series, 680 F, 20%, 450 V, 35 Mm, 0.16 Ohm Rohs Compliant Epcos 87X4956
Electrolytic Capacitor, Snap-in, B43644 Series, 680 F, 20%, 450 V, 35 mm, 0.16 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43644 Series, 680 F, 20%, 450 V, 35 mm, 0.16 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43644A5687M000 495-7499-ND 58-B43644A5687M000 B43644A5687M000 B43644A5687M000 87X4956
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 680uF 450V 0.16 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B43644 Series, 680 F, 20%, 450 V, 35 Mm, 0.16 Ohm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1833244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details
Ceramic Capacitors - C11AH910J-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details