CAP ALUM 470UF 20% 400V SNAP Product overview: B43642B9477M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 400V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43642B9477M000 can be used for catalog matching and distributor lookup.
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 210mOhm @ 100Hz 3000 Hrs @ 105°C
CAP, ALU ELEC, 470UF, 400V, SNAP-IN ROHS COMPLIANT: YES
CAPACITOR, ALUMINUM ELECTROLYTIC, 470 UF, 400 V, 20%, SNAP IN. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 470UF 20% 400V SNAP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43642B9477M000 | 495-77502-ND | 25AJ0664 | 108812463 | B43642B9477M000 |
| Product Name | 470UF 400V Capacitor | Aluminum Electrolytic Capacitors | Cap, Alu Elec, 470Uf, 400V, Snap-In Rohs Compliant Epcos | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |