Aluminum electrolytic capacitors Product overview: B43642A5567M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43642A5567M000 can be used for catalog matching and distributor lookup.
560µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 150mOhm @ 100Hz 3000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Snap In 450VDC 560uF 20% PVC STD 6.3mm Term
CAP, 560UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES
CAP ALUM 560UF 20% 450V SNAP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43642A5567M000 | 495-7505-ND | B43642A5567M000 | 83AH9783 | B43642A5567M000 |
| Product Name | Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Cap, 560Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Packing Method | Cardboard | Bulk | Bulk; Bulk | ||
| Applications | General Purpose | General Purpose; General Purpose |