EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43640C5337M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43640C5337M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43640C5337M000
Aluminum Electrolytic Capacitors: Snap-in B43640C5337M000
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic Capacitors - B43640C5337M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43640C5337M000-ND
Aluminum Electrolytic Capacitors B43640C5337M000-ND
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 310mOhm @ 100Hz 2000 Hrs @ 105°C

330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 310mOhm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
330uF 450V 0.31 Ohm Capacitor
58-B43640C5337M000
330uF 450V 0.31 Ohm Capacitor 58-B43640C5337M000
Cap Aluminum Lytic 330uF 450V 20% (35 X 30mm) Snap-In 10mm 0.31 Ohm 1.43A 2000h 105°C Bulk Product overview: B43640C5337M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 450V, 0.31 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 450V, 0.31 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43640C5337M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 450V 20% (35 X 30mm) Snap-In 10mm 0.31 Ohm 1.43A 2000h 105°C Bulk Product overview: B43640C5337M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 450V, 0.31 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 450V, 0.31 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43640C5337M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43640C5337M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43640C5337M000
Capacitors - Aluminum Electrolytic Capacitors B43640C5337M000
CAP ALUM 330UF 20% 450V SNAP

CAP ALUM 330UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B43640C5337M000 B43640C5337M000-ND 58-B43640C5337M000 B43640C5337M000
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic Capacitors 330uF 450V 0.31 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitor - 101C642U075BA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6400 microF
View Details
3 suppliers
Aluminium Capacitors - 1701158 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details