TDK Corporation Aluminum Electrolytic Capacitors: Snap-in B43640C2158M007

Description
PVC insulation
Description
PVC insulation

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43640C2158M007 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43640C2158M007
Aluminum Electrolytic Capacitors: Snap-in B43640C2158M007
PVC insulation

PVC insulation

Supplier's Site
Aluminum Electrolytic 200V 1500Uf Snap-In / Bulk Epcos - 65AH4744 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic 200V 1500Uf Snap-In / Bulk Epcos
65AH4744
Aluminum Electrolytic 200V 1500Uf Snap-In / Bulk Epcos 65AH4744
ALUMINUM ELECTROLYTIC 200V 1500UF SNAP-IN / BULK

ALUMINUM ELECTROLYTIC 200V 1500UF SNAP-IN / BULK

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - B43640C2158M007 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43640C2158M007
Capacitors - Aluminum Electrolytic Capacitors B43640C2158M007
CAP ALUM 1500UF 20% 200V SNAP

CAP ALUM 1500UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number B43640C2158M007 65AH4744 B43640C2158M007
Product Name Aluminum Electrolytic Capacitors: Snap-in Aluminum Electrolytic 200V 1500Uf Snap-In / Bulk Epcos Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Capacitance Type Fixed Fixed
Packing Method Bulk Bulk; Bulk
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701247 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers