PVC insulation
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 640mOhm @ 100Hz 2000 Hrs @ 105°C
CAP ALUM 150UF 20% 450V SNAP Product overview: B43640B5157M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43640B5157M000 can be used for catalog matching and distributor lookup.
Electrolytic Capacitor, Snap-in, B43640 Series, 150 F, 20%, 450 V, 25 mm, 0.64 ohm RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Snap In 450VDC 150uF 20% PVC STD 6.3mm Term
ELECTROLYTIC CAPACITOR, SNAP-IN, B43640 SERIES, 150 F, 20%, 450 VOLT, 25 MM, 0.64 OHM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 150UF 20% 450V SNAP
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43640B5157M000 | 495-75840-ND | 58-B43640B5157M000 | 41Y5401 | B43640B5157M000 | 108778753 | B43640B5157M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 150UF 450V Capacitor | Electrolytic Capacitor, Snap-In, B43640 Series, 150 F, 20%, 450 V, 25 Mm, 0.64 Ohm Rohs Compliant Epcos | Aluminum Electrolytic Capacitors - Snap In | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 1.50E8 microF | 150 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized |