PVC insulation
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 210mOhm @ 100Hz 2000 Hrs @ 105°C
Cap Aluminum Lytic 470uF 400V 20% (25 X 50mm) Snap-In 10mm 0.21 Ohm 1.82A 2000h 105°C Cardboard Product overview: B43640A9477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 400V, 0.21 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 400V, 0.21 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43640A9477M000 can be used for catalog matching and distributor lookup.
CAP ALUM 470UF 20% 400V SNAP
CAP, 470UF, 400V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES
CAPACITOR, SNAP IN, ELECTROLYTIC, 470UF, 400V, 20%, 105C, L/S 10 MM, 25X52MM. FREE 2 YEAR RADWELL WARRANTY
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43640A9477M000 | 495-7492-ND | 58-B43640A9477M000 | B43640A9477M000 | 83AH9781 | 131739460 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 470uF 400V 0.21 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 470Uf, 400V, Alu Elec, Snap-In Rohs Compliant Epcos | Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized |