The Epcos aluminum electrolytic capacitor, part number 25AJ0661, has a rated capacitance of 330 µF and a voltage rating of 450 V DC. It features a snap-in design, making it suitable for secure mounting on printed circuit boards. This capacitor is RoHS compliant, ensuring it meets environmental standards. It is designed for long life and high reliability, with a useful life of over 8000 hours at 85 °C under specified conditions. The capacitor can operate in a temperature range from -40 °C to +85 °C and has a capacitance tolerance of ±20%. It is suitable for applications in frequency converters, solar inverters, uninterruptible power supplies, and professional power supplies, but is not recommended for automotive applications unless specified. The construction includes a fully insulated aluminum case and features such as overload protection via a safety vent.
CAP ALUM 330UF 20% 450V SNAP Product overview: B43634C5337M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43634C5337M000 can be used for catalog matching and distributor lookup.
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 340mOhm @ 100Hz 8000 Hrs @ 85°C
CAP ALUM 330UF 20% 450V SNAP
CAP, ALU ELEC, 330UF, 450V, SNAP-IN ROHS COMPLIANT: YES
Aluminum Electrolytic Capacitors - Snap In 450VDC 330uF 20% PVC STD 6.3mm Term
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43634C5337M000 | 495-77493-ND | B43634C5337M000 | 25AJ0661 | B43634C5337M000 |
| Product Name | 330UF 450V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, Alu Elec, 330Uf, 450V, Snap-In Rohs Compliant Epcos | Aluminum Electrolytic Capacitors - Snap In |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF |