EPCOS AG Aluminum Electrolytic Capacitors B43634B5157M000

Description
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 700mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 700mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43634B5157M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43634B5157M000-ND
Aluminum Electrolytic Capacitors 495-B43634B5157M000-ND
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 700mOhm @ 100Hz 8000 Hrs @ 85°C

150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 700mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
150UF 450V Capacitor
58-B43634B5157M000
150UF 450V Capacitor 58-B43634B5157M000
CAP ALUM 150UF 20% 450V SNAP Product overview: B43634B5157M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43634B5157M000 can be used for catalog matching and distributor lookup.

CAP ALUM 150UF 20% 450V SNAP Product overview: B43634B5157M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43634B5157M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43634B5157M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43634B5157M000
Capacitors - Aluminum Electrolytic Capacitors B43634B5157M000
CAP ALUM 150UF 20% 450V SNAP

CAP ALUM 150UF 20% 450V SNAP

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B43634B5157M000
Aluminum Electrolytic Capacitors - Snap In B43634B5157M000
Aluminum Electrolytic Capacitors - Snap In 450VDC 150uF 20% PVC STD 6.3mm Term

Aluminum Electrolytic Capacitors - Snap In 450VDC 150uF 20% PVC STD 6.3mm Term

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-B43634B5157M000-ND 58-B43634B5157M000 B43634B5157M000 B43634B5157M000
Product Name Aluminum Electrolytic Capacitors 150UF 450V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details