82µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 1.3Ohm @ 100Hz 8000 Hrs @ 85°C
CAP, 82UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES
CAP ALUM 82UF 20% 450V SNAP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B43634A5826M062-ND | 92AH8094 | B43634A5826M062 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, 82Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |