1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 95mOhm @ 100Hz 8000 Hrs @ 85°C
CAP ALUM 1000UF 20% 200V SNAP Product overview: B43634A2108M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43634A2108M000 can be used for catalog matching and distributor lookup.
CAP ALUM 1000UF 20% 200V SNAP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B43634A2108M000-ND | 58-B43634A2108M000 | B43634A2108M000 |
| Product Name | Aluminum Electrolytic Capacitors | 1000UF 200V Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |