EPCOS AG Aluminum Electrolytic Capacitors B43630F2827M000

Description
820µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 110mOhm @ 100Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 110mOhm @ 100Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-77486-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-77486-ND
Aluminum Electrolytic Capacitors 495-77486-ND
820µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 110mOhm @ 100Hz 2000 Hrs @ 85°C

820µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 110mOhm @ 100Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
820UF 250V Capacitor
58-B43630F2827M000
820UF 250V Capacitor 58-B43630F2827M000
CAP ALUM 820UF 20% 250V SNAP Product overview: B43630F2827M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43630F2827M000 can be used for catalog matching and distributor lookup.

CAP ALUM 820UF 20% 250V SNAP Product overview: B43630F2827M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43630F2827M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43630F2827M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43630F2827M000
Capacitors - Aluminum Electrolytic Capacitors B43630F2827M000
CAP ALUM 820UF 20% 250V SNAP

CAP ALUM 820UF 20% 250V SNAP

Supplier's Site
Cap, 820Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos - 16AC3150 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos
16AC3150
Cap, 820Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos 16AC3150
CAP, 820µF, 250V, ALU ELEC, SNAP-IN; Capacitance:820µF; Voltage Rating:250V; Product Range:B43630 Series; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 820µF, 250V, ALU ELEC, SNAP-IN; Capacitance:820µF; Voltage Rating:250V; Product Range:B43630 Series; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 495-77486-ND 58-B43630F2827M000 B43630F2827M000 16AC3150
Product Name Aluminum Electrolytic Capacitors 820UF 250V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 820Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701026 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details