EPCOS AG Aluminum Electrolytic Capacitors B43630A9128M000

Description
1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43630A9128M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43630A9128M000-ND
Aluminum Electrolytic Capacitors B43630A9128M000-ND
1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 2000 Hrs @ 85°C

1200µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 100mOhm @ 100Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
1200uF 400V 0.1 Ohm Capacitor
58-B43630A9128M000
1200uF 400V 0.1 Ohm Capacitor 58-B43630A9128M000
Cap Aluminum Lytic 1200uF 400V 20% (35 X 55mm) Snap-In 10mm 0.1 Ohm 4.44A 2000h 85°C Medical Cardboard Product overview: B43630A9128M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 400V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 400V, 0.1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43630A9128M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1200uF 400V 20% (35 X 55mm) Snap-In 10mm 0.1 Ohm 4.44A 2000h 85°C Medical Cardboard Product overview: B43630A9128M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 400V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 400V, 0.1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43630A9128M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1200Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos - 16AC3142 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1200Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos
16AC3142
Cap, 1200Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos 16AC3142
CAP, 1200µF, 400V, ALU ELEC, SNAP-IN; Capacitance:1200µF; Voltage Rating:400V; Product Range:B43630 Series; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 1200µF, 400V, ALU ELEC, SNAP-IN; Capacitance:1200µF; Voltage Rating:400V; Product Range:B43630 Series; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43630A9128M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43630A9128M000
Capacitors - Aluminum Electrolytic Capacitors B43630A9128M000
CAP ALUM 1200UF 20% 400V SNAP

CAP ALUM 1200UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B43630A9128M000-ND 58-B43630A9128M000 16AC3142 B43630A9128M000
Product Name Aluminum Electrolytic Capacitors 1200uF 400V 0.1 Ohm Capacitor Cap, 1200Μf, 400V, Alu Elec, Snap-In; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details