Win Source Part Number: 965758-B43630A5108M0
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B43630
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 2.244" (57.00mm)
Standard Package: 60
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
Impedance: 200 mOhms
ESR (Equivalent Series Resistance): 120mOhm @ 100Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 85°C
Dimension: 1.378" Dia (35.00mm)
Alternative Parts (Cross-Reference): SK102M063ST; SK102M050ST; SK102M035ST; UPW2A102MHD; UHE1E102MHD6; UHE1E102MHD3;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: EPCOS - TDK Electronics
Other Names: 495-B43630A5108M000,
Ripple Current @ Low Frequency: 4.26 A @ 100 Hz
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 120mOhm @ 100Hz 2000 Hrs @ 85°C
Cap Aluminum Lytic 1000uF 450V 20% (35 X 55mm) Snap-In 10mm 0.12 Ohm 4.26A 2000h 85°C Medical Cardboard Product overview: B43630A5108M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 450V, 0.12 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 450V, 0.12 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43630A5108M000 can be used for catalog matching and distributor lookup.
CAP ALUM 1000UF 20% 450V SNAP
Aluminum Electrolytic Capacitors - Snap In 450VDC 1000uF 20% PVC STD 6.3mm Term
CAP, 1000µF, 450V, ALU ELEC, SNAP-IN; Capacitance:1000µF; Voltage Rating:450V; Product Range:B43630 Series; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 965758-B43630A5108M000 | 495-B43630A5108M000-ND | 58-B43630A5108M000 | B43630A5108M000 | B43630A5108M000 | 16AC3139 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | 1000uF 450V 0.12 Ohm Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Cap, 1000Μf, 450V, Alu Elec, Snap-In; Capacitance Epcos |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 450 volts | 450 volts | 450 volts | 450 volts |