3300µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 50mOhm @ 100Hz 2000 Hrs @ 85°C
CAP ALUM 3300UF 20% 200V SNAP Product overview: B43630A2338M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43630A2338M000 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1119924-B43630A2338M
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: B43630
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 2.244" (57.00mm)
Standard Package: 60
Capacitance: 3300 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lead Spacing: 0.394" (10.00mm)
Impedance: 80 mOhms
ESR (Equivalent Series Resistance): 50mOhm @ 100Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.378" Dia (35.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: EPCOS - TDK Electronics
Other Names: B43630A2338M
Ripple Current @ Low Frequency: 5.6 A @ 100 Hz
CAP ALUM 3300UF 20% 200V SNAP
CAP, 3300µF, 200V, ALU ELEC, SNAP-IN; Capacitance:3300µF; Voltage Rating:200V; Product Range:B43630 Series; Lifetime @ Temperature:2000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
CAP, 3300F, 200V, ALU ELEC, SNAP-IN; CAPACITANCE:3300F; VOLTAGE RATING:200V; PRODUCT RANGE:B43630 SERIES; LIFETIME @ TEMPERATURE:2000 HOURS @ 85C; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43630A2338M000-ND | 58-B43630A2338M000 | 1119924-B43630A2338M000 | B43630A2338M000 | 16AC3137 | 108769768 |
| Product Name | Aluminum Electrolytic Capacitors | 3300UF 200V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 3300Μf, 200V, Alu Elec, Snap-In; Capacitance Epcos | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Quick Connect, Snap-In | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |