EPCOS AG Aluminum Electrolytic Capacitors B43624E2188M000

Description
1800µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - B43624E2188M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43624E2188M000-ND
Aluminum Electrolytic Capacitors B43624E2188M000-ND
1800µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm @ 100Hz 8000 Hrs @ 85°C

1800µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
1800UF 250V Capacitor
58-B43624E2188M000
1800UF 250V Capacitor 58-B43624E2188M000
CAP ALUM 1800UF 20% 250V SNAP Product overview: B43624E2188M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43624E2188M000 can be used for catalog matching and distributor lookup.

CAP ALUM 1800UF 20% 250V SNAP Product overview: B43624E2188M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43624E2188M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43624E2188M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43624E2188M000
Capacitors - Aluminum Electrolytic Capacitors B43624E2188M000
CAP ALUM 1800UF 20% 250V SNAP

CAP ALUM 1800UF 20% 250V SNAP

Supplier's Site
Cap, 1800Uf, 250V, Alu Elec, Snap-In Rohs Compliant Epcos - 92AH8091 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1800Uf, 250V, Alu Elec, Snap-In Rohs Compliant Epcos
92AH8091
Cap, 1800Uf, 250V, Alu Elec, Snap-In Rohs Compliant Epcos 92AH8091
CAP, 1800UF, 250V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 1800UF, 250V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B43624E2188M000-ND 58-B43624E2188M000 B43624E2188M000 92AH8091
Product Name Aluminum Electrolytic Capacitors 1800UF 250V Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 1800Uf, 250V, Alu Elec, Snap-In Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101153U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details