CAP ALUM 150UF 20% 450V SNAP Product overview: B43624C5157M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43624C5157M000 can be used for catalog matching and distributor lookup.
150µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 720mOhm @ 100Hz 8000 Hrs @ 85°C
CAP, 150UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES
CAP ALUM 150UF 20% 450V SNAP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43624C5157M000 | 495-B43624C5157M000-ND | 92AH8089 | B43624C5157M000 |
| Product Name | 150UF 450V Capacitor | Aluminum Electrolytic Capacitors | Cap, 150Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |