EPCOS AG 560uF 450V 0.2 Ohm Capacitor B43624A5567M000

Description
Cap Aluminum Lytic 560uF 450V 20% (35 X 55mm) Snap-In 10mm 0.2 Ohm 3.15A 8000h 85°C Medical Cardboard Product overview: B43624A5567M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 450V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 450V, 0.2 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43624A5567M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 560uF 450V 20% (35 X 55mm) Snap-In 10mm 0.2 Ohm 3.15A 8000h 85°C Medical Cardboard Product overview: B43624A5567M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 450V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 450V, 0.2 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43624A5567M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560uF 450V 0.2 Ohm Capacitor
58-B43624A5567M000
560uF 450V 0.2 Ohm Capacitor 58-B43624A5567M000
Cap Aluminum Lytic 560uF 450V 20% (35 X 55mm) Snap-In 10mm 0.2 Ohm 3.15A 8000h 85°C Medical Cardboard Product overview: B43624A5567M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 450V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 450V, 0.2 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43624A5567M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 560uF 450V 20% (35 X 55mm) Snap-In 10mm 0.2 Ohm 3.15A 8000h 85°C Medical Cardboard Product overview: B43624A5567M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 450V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 450V, 0.2 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43624A5567M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-77467-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-77467-ND
Aluminum Electrolytic Capacitors 495-77467-ND
570µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 200mOhm @ 100Hz 8000 Hrs @ 85°C

570µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 200mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43624A5567M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43624A5567M000
Capacitors - Aluminum Electrolytic Capacitors B43624A5567M000
CAP ALUM 570UF 20% 450V SNAP

CAP ALUM 570UF 20% 450V SNAP

Supplier's Site
Cap, 560Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos - 92AH8079 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos
92AH8079
Cap, 560Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos 92AH8079
CAP, 560UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 560UF, 450V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43624A5567M000 495-77467-ND B43624A5567M000 92AH8079
Product Name 560uF 450V 0.2 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 560Uf, 450V, Alu Elec, Snap-In Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details