CAP ALUM 2200UF 20% 200V SNAP Product overview: B43624A2228M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43624A2228M000 can be used for catalog matching and distributor lookup.
2200µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm @ 100Hz 8000 Hrs @ 85°C
CAP ALUM 2200UF 20% 200V SNAP
CAP, 2200UF, 200V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-B43624A2228M000 | B43624A2228M000-ND | B43624A2228M000 | 92AH8075 |
| Product Name | 2200UF 200V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 2200Uf, 200V, Alu Elec, Snap-In Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF |