EPCOS AG Aluminum Electrolytic Capacitors B43564B6188M000

Description
1800µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 89mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 89mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-6431-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6431-ND
Aluminum Electrolytic Capacitors 495-6431-ND
1800µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 89mOhm @ 100Hz 12000 Hrs @ 85°C

1800µF 500V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 89mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43564B6188M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43564B6188M000
Capacitors - Aluminum Electrolytic Capacitors B43564B6188M000
CAP ALUM 1800UF 20% 500V SCREW

CAP ALUM 1800UF 20% 500V SCREW

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 495-6431-ND B43564B6188M000
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U040BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000100GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details