EPCOS AG Aluminum Electrolytic Capacitors B43564A1228M000

Description
2200µF 160V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 160V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-6424-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6424-ND
Aluminum Electrolytic Capacitors 495-6424-ND
2200µF 160V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15000 Hrs @ 85°C

2200µF 160V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43564A1228M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43564A1228M000
Capacitors - Aluminum Electrolytic Capacitors B43564A1228M000
CAP ALUM 2200UF 20% 160V SCREW

CAP ALUM 2200UF 20% 160V SCREW

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 495-6424-ND B43564A1228M000
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminium Capacitors - 1730271 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details