390µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 220mOhm @ 100Hz 3000 Hrs @ 105°C
CAP, ALU ELEC, 390UF, 400V, SNAP IN ROHS COMPLIANT: YES
CAP ALUM 390UF 20% 400V SNAP
CAP, ALU ELEC, 390UF, 400V, SNAP IN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B43548B9397M080-ND | 25AJ0655 | B43548B9397M080 | 131803378 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, Alu Elec, 390Uf, 400V, Snap In Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |