EPCOS AG Aluminum Electrolytic Capacitors B43548A9127M060

Description
120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 730mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 730mOhm @ 100Hz 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43548A9127M060-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43548A9127M060-ND
Aluminum Electrolytic Capacitors 495-B43548A9127M060-ND
120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 730mOhm @ 100Hz 3000 Hrs @ 105°C

120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 730mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 120Uf, 400V, Snap In Rohs Compliant Epcos - 25AJ0642 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 120Uf, 400V, Snap In Rohs Compliant Epcos
25AJ0642
Cap, Alu Elec, 120Uf, 400V, Snap In Rohs Compliant Epcos 25AJ0642
CAP, ALU ELEC, 120UF, 400V, SNAP IN ROHS COMPLIANT: YES

CAP, ALU ELEC, 120UF, 400V, SNAP IN ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43548A9127M060 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43548A9127M060
Capacitors - Aluminum Electrolytic Capacitors B43548A9127M060
CAP ALUM 120UF 20% 400V SNAP

CAP ALUM 120UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 495-B43548A9127M060-ND 25AJ0642 B43548A9127M060
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 120Uf, 400V, Snap In Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details