100µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 690mOhm @ 100Hz 3000 Hrs @ 105°C
CAP, ALU ELEC, 100UF, 500V, SNAP IN ROHS COMPLIANT: YES
CAP ALUM 100UF 20% 500V SNAP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 495-B43548A6107M060-ND | 25AJ0638 | B43548A6107M060 |
| Product Name | Aluminum Electrolytic Capacitors | Cap, Alu Elec, 100Uf, 500V, Snap In Rohs Compliant Epcos | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |