PVC insulation
1200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 60mOhm @ 100Hz 3000 Hrs @ 105°C
CAP ALUM 1200UF 20% 250V SNAP Product overview: B43547E2128M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43547E2128M000 can be used for catalog matching and distributor lookup.
CAP ALUM 1200UF 20% 250V SNAP
CAP, 1200µF, 250V, ALU ELEC, SNAP-IN; Capacitance:1200µF; Voltage Rating:250V; Product Range:B43547 Series; Lifetime @ Temperature:8000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Snap In 250VDC 1200uF 20% PVC STD 6.3mm Term
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43547E2128M000 | 495-B43547E2128M000-ND | 58-B43547E2128M000 | B43547E2128M000 | 16AC3131 | B43547E2128M000 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 1200UF 250V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Cap, 1200Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos | Aluminum Electrolytic Capacitors - Snap In |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1200 microF | 1200 microF | 1200 microF | 1200 microF | 1200 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Quick Connect, Snap-In | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized |