EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43545A9827M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43545A9827M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43545A9827M000
Aluminum Electrolytic Capacitors: Snap-in B43545A9827M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
820uF 400V 0.075 Ohm Capacitor
58-B43545A9827M000
820uF 400V 0.075 Ohm Capacitor 58-B43545A9827M000
Cap Aluminum Lytic 820uF 400V 20% (35 X 55mm) Snap-In 10mm 0.075 Ohm 3.8A 5000h 105°C Bulk Product overview: B43545A9827M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 400V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 400V, 0.075 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43545A9827M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 820uF 400V 20% (35 X 55mm) Snap-In 10mm 0.075 Ohm 3.8A 5000h 105°C Bulk Product overview: B43545A9827M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 400V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 400V, 0.075 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43545A9827M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B43545A9827M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43545A9827M000-ND
Aluminum Electrolytic Capacitors 495-B43545A9827M000-ND
820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 75mOhm @ 100Hz 2000 Hrs @ 105°C

820µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 75mOhm @ 100Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43545A9827M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43545A9827M000
Capacitors - Aluminum Electrolytic Capacitors B43545A9827M000
CAP ALUM 820UF 20% 400V SNAP

CAP ALUM 820UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B43545A9827M000 58-B43545A9827M000 495-B43545A9827M000-ND B43545A9827M000
Product Name Aluminum Electrolytic Capacitors: Snap-in 820uF 400V 0.075 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details