PVC insulation
CAP ALUM 470UF 20% 450V SNAP Product overview: B43545A5477M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43545A5477M000 can be used for catalog matching and distributor lookup.
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 190mOhm @ 100Hz 2000 Hrs @ 105°C
CAP ALUM 470UF 20% 450V SNAP
CAP ALUM 470UF 20% 450V SNAP
CAP, 470µF, 450V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage Rating:450V; Product Range:B43545 Series; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43545A5477M000 | 58-B43545A5477M000 | 495-B43545A5477M000-ND | B43545A5477M000 | B43545A5477M000 | 16AC3124 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 470UF 450V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap, 470Μf, 450V, Alu Elec, Snap-In; Capacitance Epcos |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Quick Connect, Snap-In | |
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |