EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43544F2108M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43544F2108M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43544F2108M000
Aluminum Electrolytic Capacitors: Snap-in B43544F2108M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
1000uF 250V 0.07 Ohm Capacitor
58-B43544F2108M000
1000uF 250V 0.07 Ohm Capacitor 58-B43544F2108M000
Cap Aluminum Lytic 1000uF 250V 20% (30 X 40mm) Snap-In 10mm 0.07 Ohm 3.11A 3000h 105°C Cardboard Product overview: B43544F2108M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 250V, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 250V, 0.07 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544F2108M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 250V 20% (30 X 40mm) Snap-In 10mm 0.07 Ohm 3.11A 3000h 105°C Cardboard Product overview: B43544F2108M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 250V, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 250V, 0.07 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544F2108M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B43544F2108M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43544F2108M000-ND
Aluminum Electrolytic Capacitors 495-B43544F2108M000-ND
1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 70mOhm @ 100Hz 3000 Hrs @ 105°C

1000µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 70mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Cap, 1000Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos - 16AC3120 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos
16AC3120
Cap, 1000Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos 16AC3120
CAP, 1000µF, 250V, ALU ELEC, SNAP-IN; Capacitance:1000µF; Voltage Rating:250V; Product Range:B43544 Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 1000µF, 250V, ALU ELEC, SNAP-IN; Capacitance:1000µF; Voltage Rating:250V; Product Range:B43544 Series; Lifetime @ Temperature:3000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B43544F2108M000
Aluminum Electrolytic Capacitors - Snap In B43544F2108M000
Aluminum Electrolytic Capacitors - Snap In 250VDC 1000uF 20% PVC STD 6.3mm Term

Aluminum Electrolytic Capacitors - Snap In 250VDC 1000uF 20% PVC STD 6.3mm Term

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43544F2108M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43544F2108M000
Capacitors - Aluminum Electrolytic Capacitors B43544F2108M000
CAP ALUM 1000UF 20% 250V SNAP

CAP ALUM 1000UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43544F2108M000 58-B43544F2108M000 495-B43544F2108M000-ND 16AC3120 B43544F2108M000 B43544F2108M000
Product Name Aluminum Electrolytic Capacitors: Snap-in 1000uF 250V 0.07 Ohm Capacitor Aluminum Electrolytic Capacitors Cap, 1000Μf, 250V, Alu Elec, Snap-In; Capacitance Epcos Aluminum Electrolytic Capacitors - Snap In Capacitors - Aluminum Electrolytic Capacitors
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details