EPCOS AG Aluminum Electrolytic Capacitors B43544E9687M062

Description
CAP ALUM 400V POLAR
Request a Quote
Description
CAP ALUM 400V POLAR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Epcos aluminum electrolytic capacitor, part number 25AJ0626, has a capacitance of 680 µF and a rated voltage of 400 V DC. It features a snap-in design, making it suitable for PCB mounting. This capacitor is RoHS compliant and is designed for applications requiring high reliability, such as frequency converters, solar inverters, uninterruptible power supplies, and medical appliances. It operates effectively at high frequencies and has low equivalent series resistance (ESR) at temperatures above 50 °C. The capacitor is rated for a maximum operating temperature of 105 °C and has a useful life of over 3000 hours under specified conditions. It also includes overload protection via a safety vent and is available with standard terminal lengths of 4.5 mm and 6.3 mm.

Datasheet Summary
Powered by GS/AI

The Epcos aluminum electrolytic capacitor, part number 25AJ0626, has a capacitance of 680 µF and a rated voltage of 400 V DC. It features a snap-in design, making it suitable for PCB mounting. This capacitor is RoHS compliant and is designed for applications requiring high reliability, such as frequency converters, solar inverters, uninterruptible power supplies, and medical appliances. It operates effectively at high frequencies and has low equivalent series resistance (ESR) at temperatures above 50 °C. The capacitor is rated for a maximum operating temperature of 105 °C and has a useful life of over 3000 hours under specified conditions. It also includes overload protection via a safety vent and is available with standard terminal lengths of 4.5 mm and 6.3 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 495-B43544E9687M062-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43544E9687M062-ND
Aluminum Electrolytic Capacitors 495-B43544E9687M062-ND
CAP ALUM 400V POLAR

CAP ALUM 400V POLAR

Buy Now Datasheet
Cap, Alu Elec, 680Uf, 400V, Snap In Rohs Compliant Epcos - 25AJ0626 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 680Uf, 400V, Snap In Rohs Compliant Epcos
25AJ0626
Cap, Alu Elec, 680Uf, 400V, Snap In Rohs Compliant Epcos 25AJ0626
CAP, ALU ELEC, 680UF, 400V, SNAP IN ROHS COMPLIANT: YES

CAP, ALU ELEC, 680UF, 400V, SNAP IN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 495-B43544E9687M062-ND 25AJ0626
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 680Uf, 400V, Snap In Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701024 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers