EPCOS AG 270uF 400V 0.22 Ohm Capacitor B43544B9277M000

Description
Cap Aluminum Lytic 270uF 400V 20% (30 X 35mm) Snap-In 10mm 0.22 Ohm 1.56A 3000h 105°C Cardboard Product overview: B43544B9277M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 400V, 0.22 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 400V, 0.22 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544B9277M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 270uF 400V 20% (30 X 35mm) Snap-In 10mm 0.22 Ohm 1.56A 3000h 105°C Cardboard Product overview: B43544B9277M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 400V, 0.22 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 400V, 0.22 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544B9277M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
270uF 400V 0.22 Ohm Capacitor
58-B43544B9277M000
270uF 400V 0.22 Ohm Capacitor 58-B43544B9277M000
Cap Aluminum Lytic 270uF 400V 20% (30 X 35mm) Snap-In 10mm 0.22 Ohm 1.56A 3000h 105°C Cardboard Product overview: B43544B9277M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 400V, 0.22 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 400V, 0.22 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544B9277M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 270uF 400V 20% (30 X 35mm) Snap-In 10mm 0.22 Ohm 1.56A 3000h 105°C Cardboard Product overview: B43544B9277M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 400V, 0.22 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 400V, 0.22 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544B9277M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B43544B9277M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43544B9277M000-ND
Aluminum Electrolytic Capacitors 495-B43544B9277M000-ND
270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 220mOhm @ 100Hz 3000 Hrs @ 105°C

270µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 220mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B43544B9277M000
Aluminum Electrolytic Capacitors - Snap In B43544B9277M000
Aluminum Electrolytic Capacitors - Snap In 400VDC 270uF 20% PVC STD 6.3mm Term

Aluminum Electrolytic Capacitors - Snap In 400VDC 270uF 20% PVC STD 6.3mm Term

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, B43544 Series, 270 F, 20%, 400 V, 30 Mm, 0.22 Ohm Rohs Compliant Epcos - 87X4940 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43544 Series, 270 F, 20%, 400 V, 30 Mm, 0.22 Ohm Rohs Compliant Epcos
87X4940
Electrolytic Capacitor, Snap-In, B43544 Series, 270 F, 20%, 400 V, 30 Mm, 0.22 Ohm Rohs Compliant Epcos 87X4940
Electrolytic Capacitor, Snap-in, B43544 Series, 270 F, 20%, 400 V, 30 mm, 0.22 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43544 Series, 270 F, 20%, 400 V, 30 mm, 0.22 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43544B9277M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43544B9277M000
Capacitors - Aluminum Electrolytic Capacitors B43544B9277M000
CAP ALUM 270UF 20% 400V SNAP

CAP ALUM 270UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43544B9277M000 495-B43544B9277M000-ND B43544B9277M000 87X4940 B43544B9277M000
Product Name 270uF 400V 0.22 Ohm Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Electrolytic Capacitor, Snap-In, B43544 Series, 270 F, 20%, 400 V, 30 Mm, 0.22 Ohm Rohs Compliant Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101122U075AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF
View Details
4 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details