EPCOS AG Aluminum Electrolytic Capacitors: Snap-in B43544A6477M000

Description
PVC insulation
Request a Quote Datasheet
Description
PVC insulation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors: Snap-in - B43544A6477M000 - TDK Corporation
Chuo, Tokyo, Japan
Aluminum Electrolytic Capacitors: Snap-in
B43544A6477M000
Aluminum Electrolytic Capacitors: Snap-in B43544A6477M000
PVC insulation

PVC insulation

Supplier's Site
Singapore, Singapore
470uF 500V 0.18 Ohm Capacitor
58-B43544A6477M000
470uF 500V 0.18 Ohm Capacitor 58-B43544A6477M000
Cap Aluminum Lytic 470uF 500V 20% (35 X 55mm) Snap-In 10mm 0.18 Ohm 2.52A 3000h 105°C Cardboard Product overview: B43544A6477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 500V, 0.18 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 500V, 0.18 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544A6477M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 500V 20% (35 X 55mm) Snap-In 10mm 0.18 Ohm 2.52A 3000h 105°C Cardboard Product overview: B43544A6477M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 500V, 0.18 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 500V, 0.18 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544A6477M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-75828-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-75828-ND
Aluminum Electrolytic Capacitors 495-75828-ND
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 180mOhm @ 100Hz 3000 Hrs @ 105°C

470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 180mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43544A6477M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43544A6477M000
Capacitors - Aluminum Electrolytic Capacitors B43544A6477M000
CAP ALUM 470UF 20% 500V SNAP

CAP ALUM 470UF 20% 500V SNAP

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B43544A6477M000
Aluminum Electrolytic Capacitors - Snap In B43544A6477M000
Aluminum Electrolytic Capacitors - Snap In 500VDC 470uF 20% PVC STD 6.3mm Term

Aluminum Electrolytic Capacitors - Snap In 500VDC 470uF 20% PVC STD 6.3mm Term

Buy Now Datasheet
Electrolytic Capacitor, Snap-In, B43544 Series, 470 F, 20%, 500 V, 35 Mm, 0.18 Ohm Rohs Compliant Epcos - 87X4934 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43544 Series, 470 F, 20%, 500 V, 35 Mm, 0.18 Ohm Rohs Compliant Epcos
87X4934
Electrolytic Capacitor, Snap-In, B43544 Series, 470 F, 20%, 500 V, 35 Mm, 0.18 Ohm Rohs Compliant Epcos 87X4934
Electrolytic Capacitor, Snap-in, B43544 Series, 470 F, 20%, 500 V, 35 mm, 0.18 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43544 Series, 470 F, 20%, 500 V, 35 mm, 0.18 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B43544A6477M000 58-B43544A6477M000 495-75828-ND B43544A6477M000 B43544A6477M000 87X4934
Product Name Aluminum Electrolytic Capacitors: Snap-in 470uF 500V 0.18 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Electrolytic Capacitor, Snap-In, B43544 Series, 470 F, 20%, 500 V, 35 Mm, 0.18 Ohm Rohs Compliant Epcos
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713186 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers