PVC insulation
220µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 380mOhm @ 100Hz 3000 Hrs @ 105°C
Cap Aluminum Lytic 220uF 500V 20% (25 X 55mm) Snap-In 10mm 0.38 Ohm 1.35A 3000h 105°C Bulk Product overview: B43544A6227M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 500V, 0.38 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 500V, 0.38 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544A6227M000 can be used for catalog matching and distributor lookup.
Aluminum Electrolytic Capacitors - Snap In 500VDC 220uF 20% PVC STD 6.3mm Term
CAP ALUM 220UF 20% 500V SNAP
Electrolytic Capacitor, Snap-in, B43544 Series, 220 F, 20%, 500 V, 25 mm, 0.38 ohm RoHS Compliant: Yes
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43544A6227M000 | 495-77160-ND | 58-B43544A6227M000 | B43544A6227M000 | B43544A6227M000 | 87X4931 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | Aluminum Electrolytic Capacitors | 220uF 500V 0.38 Ohm Capacitor | Aluminum Electrolytic Capacitors - Snap In | Capacitors - Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, B43544 Series, 220 F, 20%, 500 V, 25 Mm, 0.38 Ohm Rohs Compliant Epcos |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized |