EPCOS AG 560uF 450V 0.18 Ohm Capacitor B43544A5567M000

Description
Cap Aluminum Lytic 560uF 450V 20% (35 X 50mm) Snap-In 10mm 0.18 Ohm 2.79A 3000h 105°C Bulk Product overview: B43544A5567M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 450V, 0.18 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 450V, 0.18 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544A5567M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 560uF 450V 20% (35 X 50mm) Snap-In 10mm 0.18 Ohm 2.79A 3000h 105°C Bulk Product overview: B43544A5567M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 450V, 0.18 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 450V, 0.18 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544A5567M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560uF 450V 0.18 Ohm Capacitor
58-B43544A5567M000
560uF 450V 0.18 Ohm Capacitor 58-B43544A5567M000
Cap Aluminum Lytic 560uF 450V 20% (35 X 50mm) Snap-In 10mm 0.18 Ohm 2.79A 3000h 105°C Bulk Product overview: B43544A5567M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 450V, 0.18 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 450V, 0.18 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544A5567M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 560uF 450V 20% (35 X 50mm) Snap-In 10mm 0.18 Ohm 2.79A 3000h 105°C Bulk Product overview: B43544A5567M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 450V, 0.18 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 450V, 0.18 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43544A5567M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - B43544A5567M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
B43544A5567M000-ND
Aluminum Electrolytic Capacitors B43544A5567M000-ND
560µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 180mOhm @ 100Hz 3000 Hrs @ 105°C

560µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 180mOhm @ 100Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43544A5567M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43544A5567M000
Capacitors - Aluminum Electrolytic Capacitors B43544A5567M000
CAP ALUM 560UF 20% 450V SNAP

CAP ALUM 560UF 20% 450V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, B43544 Series, 560 F, 20%, 450 V, 35 Mm, 0.18 Ohm Rohs Compliant Epcos - 87X4930 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, B43544 Series, 560 F, 20%, 450 V, 35 Mm, 0.18 Ohm Rohs Compliant Epcos
87X4930
Electrolytic Capacitor, Snap-In, B43544 Series, 560 F, 20%, 450 V, 35 Mm, 0.18 Ohm Rohs Compliant Epcos 87X4930
Electrolytic Capacitor, Snap-in, B43544 Series, 560 F, 20%, 450 V, 35 mm, 0.18 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, B43544 Series, 560 F, 20%, 450 V, 35 mm, 0.18 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43544A5567M000 B43544A5567M000-ND B43544A5567M000 87X4930
Product Name 560uF 450V 0.18 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, B43544 Series, 560 F, 20%, 450 V, 35 Mm, 0.18 Ohm Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details