PVC insulation
Cap Aluminum Lytic 100uF 550V 20% (25 X 35mm) Snap-In 10mm 1.33 Ohm 0.94A 5000h 85°C Medical Cardboard Product overview: B43541A7107M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 550V, 1.33 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 550V, 1.33 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541A7107M000 can be used for catalog matching and distributor lookup.
100µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.33Ohm @ 100Hz 2000 Hrs @ 85°C
CAP ALUM 100UF 20% 550V SNAP
Aluminum Electrolytic Capacitors - Snap In 550VDC 100uF 20% PVC STD 6.3mm Term
CAP, 100µF, 550V, ALU ELEC, SNAP-IN; Capacitance:100µF; Voltage Rating:550V; Product Range:B43541 Series; Lifetime @ Temperature:8000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B43541A7107M000 | 58-B43541A7107M000 | 495-B43541A7107M000-ND | B43541A7107M000 | B43541A7107M000 | 16AC3097 |
| Product Name | Aluminum Electrolytic Capacitors: Snap-in | 100uF 550V 1.33 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In | Cap, 100Μf, 550V, Alu Elec, Snap-In; Capacitance Epcos |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Quick Connect, Snap-In | ||
| RoHS Compliant | Yes | Yes | ||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |