EPCOS AG 470UF 500V Capacitor B43541A6477M000

Description
CAP ALUM 470UF 20% 500V SNAP Product overview: B43541A6477M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541A6477M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 470UF 20% 500V SNAP Product overview: B43541A6477M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541A6477M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470UF 500V Capacitor
58-B43541A6477M000
470UF 500V Capacitor 58-B43541A6477M000
CAP ALUM 470UF 20% 500V SNAP Product overview: B43541A6477M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541A6477M000 can be used for catalog matching and distributor lookup.

CAP ALUM 470UF 20% 500V SNAP Product overview: B43541A6477M000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43541A6477M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-B43541A6477M000-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-B43541A6477M000-ND
Aluminum Electrolytic Capacitors 495-B43541A6477M000-ND
470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 200mOhm @ 100Hz 8000 Hrs @ 85°C

470µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 200mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
B43541A6477M000
Aluminum Electrolytic Capacitors - Snap In B43541A6477M000
Aluminum Electrolytic Capacitors - Snap In 500VDC 470uF 20% PVC STD 6.3mm Term

Aluminum Electrolytic Capacitors - Snap In 500VDC 470uF 20% PVC STD 6.3mm Term

Buy Now Datasheet
Cap, 470Μf, 500V, Alu Elec, Snap-In; Capacitance Epcos - 16AC3095 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 500V, Alu Elec, Snap-In; Capacitance Epcos
16AC3095
Cap, 470Μf, 500V, Alu Elec, Snap-In; Capacitance Epcos 16AC3095
CAP, 470µF, 500V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage Rating:500V; Product Range:B43541 Series; Lifetime @ Temperature:8000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 470µF, 500V, ALU ELEC, SNAP-IN; Capacitance:470µF; Voltage Rating:500V; Product Range:B43541 Series; Lifetime @ Temperature:8000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43541A6477M000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43541A6477M000
Capacitors - Aluminum Electrolytic Capacitors B43541A6477M000
CAP ALUM 470UF 20% 500V SNAP

CAP ALUM 470UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-B43541A6477M000 495-B43541A6477M000-ND B43541A6477M000 16AC3095 B43541A6477M000
Product Name 470UF 500V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In Cap, 470Μf, 500V, Alu Elec, Snap-In; Capacitance Epcos Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Quick Connect, Snap-In Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 338-101153U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminium Capacitors - 1701030 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details