EPCOS AG 680uF 400V 0.095 Ohm Capacitor B43540A9687M000

Description
Cap Aluminum Lytic 680uF 400V 20% (35 X 55mm) Snap-In 10mm 0.095 Ohm 4.05A 10000h 85°C Bulk Product overview: B43540A9687M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 400V, 0.095 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 400V, 0.095 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43540A9687M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 680uF 400V 20% (35 X 55mm) Snap-In 10mm 0.095 Ohm 4.05A 10000h 85°C Bulk Product overview: B43540A9687M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 400V, 0.095 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 400V, 0.095 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43540A9687M000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 400V 0.095 Ohm Capacitor
58-B43540A9687M000
680uF 400V 0.095 Ohm Capacitor 58-B43540A9687M000
Cap Aluminum Lytic 680uF 400V 20% (35 X 55mm) Snap-In 10mm 0.095 Ohm 4.05A 10000h 85°C Bulk Product overview: B43540A9687M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 400V, 0.095 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 400V, 0.095 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43540A9687M000 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 400V 20% (35 X 55mm) Snap-In 10mm 0.095 Ohm 4.05A 10000h 85°C Bulk Product overview: B43540A9687M000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 400V, 0.095 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 400V, 0.095 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43540A9687M000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 495-6306-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
495-6306-ND
Aluminum Electrolytic Capacitors 495-6306-ND
680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 95mOhm @ 100Hz 10000 Hrs @ 85°C

680µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 95mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43540A9687M000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
B43540A9687M000
Capacitors - Aluminum Electrolytic Capacitors B43540A9687M000
CAP ALUM 680UF 20% 400V SNAP

CAP ALUM 680UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43540A9687M000 495-6306-ND B43540A9687M000
Product Name 680uF 400V 0.095 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713217 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C134U040DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details