EPCOS AG 390UF 420V Capacitor B43525A0397M

Description
CAP ALUM 390UF 20% 420V SNAP Product overview: B43525A0397M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 420V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 420V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43525A0397M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 390UF 20% 420V SNAP Product overview: B43525A0397M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 420V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 420V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43525A0397M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
390UF 420V Capacitor - 58-B43525A0397M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390UF 420V Capacitor
58-B43525A0397M
390UF 420V Capacitor 58-B43525A0397M
CAP ALUM 390UF 20% 420V SNAP Product overview: B43525A0397M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 420V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 420V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43525A0397M can be used for catalog matching and distributor lookup.

CAP ALUM 390UF 20% 420V SNAP Product overview: B43525A0397M from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UF, 420V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390UF, 420V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-B43525A0397M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - B43525A0397M - 763371-B43525A0397M - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - B43525A0397M
763371-B43525A0397M
Aluminum Capacitors - B43525A0397M 763371-B43525A0397M
Manufacturer: EPCOS (TDK) Win Source Part Number: 763371-B43525A0397M Series: B43525 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can - Snap-In - 4 Lead Voltage Rating: 420V Applications: General Capacitance: 390μF Tolerance: ±20% Lead Spacing: 0.886" (22.50mm) Impedance: 480 mOhm ESR (Equivalent Series Resistance): 390 mOhm @ 100Hz Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Family Name: B43525 Categories: Capacitors Dimension: 1.378" Dia (35.00mm) Ripple Current - Low Frequency: 1.92A @ 100Hz Height - Seated (Maximum): 1.850" (47.00mm) Introduction Date: November 16, 2012 ECCN: EAR99 Country of Origin: Brazil Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 763371-B43525A0397M
Series: B43525
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can - Snap-In - 4 Lead
Voltage Rating: 420V
Applications: General
Capacitance: 390μF
Tolerance: ±20%
Lead Spacing: 0.886" (22.50mm)
Impedance: 480 mOhm
ESR (Equivalent Series Resistance): 390 mOhm @ 100Hz
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Family Name: B43525
Categories: Capacitors
Dimension: 1.378" Dia (35.00mm)
Ripple Current - Low Frequency: 1.92A @ 100Hz
Height - Seated (Maximum): 1.850" (47.00mm)
Introduction Date: November 16, 2012
ECCN: EAR99
Country of Origin: Brazil
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - B43525A0397M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
B43525A0397M
Capacitors - Aluminum Electrolytic Capacitors B43525A0397M
CAP ALUM 390UF 20% 420V SNAP

CAP ALUM 390UF 20% 420V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-B43525A0397M 763371-B43525A0397M B43525A0397M
Product Name 390UF 420V Capacitor Aluminum Capacitors - B43525A0397M Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 390 microF 390 microF 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details